IN LINE CORROSION RESISTANT TYPE
1-5/8 INCH L X 5/8 INCH W X 7/8 INCH H SIZE
4 AWG SOLID MIN. CONDUCTOR SIZE
1 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/8 INCH-24 TPI SCREW SIZE
2 SCREW(S)
3/16 INCH DIA HEX SIZE
VC MODEL
Penn-Union Corp.
Done
Datasheet
Description
IN LINE CORROSION RESISTANT TYPE
1-5/8 INCH L X 5/8 INCH W X 7/8 INCH H SIZE
4 AWG SOLID MIN. CONDUCTOR SIZE
1 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/8 INCH-24 TPI SCREW SIZE
2 SCREW(S)
3/16 INCH DIA HEX SIZE
VC MODEL
IN LINE CORROSION RESISTANT TYPE
1-5/8 INCH L X 5/8 INCH W X 7/8 INCH H SIZE
4 AWG SOLID MIN. CONDUCTOR SIZE
1 AWG STRANDED MAX. CONDUCTOR SIZE
UL APPROVAL
HIGH STRENGTH CAST COPPER ALLOY BODY MATERIAL
NO INSULATION TYPE
3/8 INCH-24 TPI SCREW SIZE
2 SCREW(S)
3/16 INCH DIA HEX SIZE
VC MODEL