Penn-Union Corp. Bar To Flat Surface Clamp UCR013

Description
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE UCR MODEL
Datasheet
Description
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE UCR MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Clamp - UCR013 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Clamp
UCR013
Bar To Flat Surface Clamp UCR013
BRONZE ALLOY BODY SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL (2) PARALLEL CABLE TO BAR USED ON 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH BOLT SIZE UCR MODEL
  • BRONZE ALLOY BODY
  • SILICON BRONZE BOLT, NUT, LOCKWASHER MATERIAL
  • (2) PARALLEL CABLE TO BAR USED ON
  • 8 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH BOLT SIZE
  • UCR MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Hand Clamps
Product Number UCR013
Product Name Bar To Flat Surface Clamp
Body Material BRONZE ALLOY BODY; SILICON BRONZE BOLT, NUT, LOCKWASHER
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 3307 lbs (1500 kg)
View Details
Clamps - 1253841 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Capacity / Jaw Opening 3.94 inch (100 mm)
View Details
Socket Toggle Screws - 33307 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Body Material 4140 Steel
View Details
Beam Clamp - PBEDGE-1 - Plasti-Bond/Perma-Cote/Korkap
Plasti-Bond/Perma-Cote/Korkap
Specs
Clamping Mechanism Screw
Body Material Ferrous Metal
Capacity / Jaw Opening 1 inch (25.4 mm)
View Details