Penn-Union Corp. Equipment Stud to Cable/Tube TS201210

Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-5/16 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-5/16 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - TS201210 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
TS201210
Equipment Stud to Cable/Tube TS201210
HIGH COPPER CONTENT BRONZE MATERIAL 4-5/16 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 4-5/16 INCH L SIZE
  • STRAIGHT CONNECTION TYPE
  • 2 INCH-12 TPI STUD SIZE
  • 1 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE ONE
  • TS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TS201210
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip 86-1 on Threaded Post - 8607 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Threaded Post
View Details
Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details