Penn-Union Corp. Equipment Stud to Cable/Tube TS201207

Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-5/16 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-5/16 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - TS201207 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
TS201207
Equipment Stud to Cable/Tube TS201207
HIGH COPPER CONTENT BRONZE MATERIAL 4-5/16 INCH L SIZE STRAIGHT CONNECTION TYPE 2 INCH-12 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 4-5/16 INCH L SIZE
  • STRAIGHT CONNECTION TYPE
  • 2 INCH-12 TPI STUD SIZE
  • 3/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE ONE
  • TS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TS201207
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
E-Z-Nailclip Test Terminal - 81-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
Material Nylon
View Details
Ring Terminals - 1787257 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details