Penn-Union Corp.Equipment Stud to Cable/TubeTS151215
Description
HIGH COPPER CONTENT BRONZE MATERIAL
5-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE ONE
TS MODEL
Penn-Union Corp.
Done
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL
5-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE ONE
TS MODEL
HIGH COPPER CONTENT BRONZE MATERIAL
5-5/8 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/2 INCH-12 TPI STUD SIZE
1-1/2 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE ONE
TS MODEL