Penn-Union Corp.Equipment Stud to Cable/TubeTS121212
Description
HIGH COPPER CONTENT BRONZE MATERIAL
5-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE ONE
TS MODEL
Penn-Union Corp.
Done
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL
5-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE ONE
TS MODEL
HIGH COPPER CONTENT BRONZE MATERIAL
5-1/2 INCH L SIZE
STRAIGHT CONNECTION TYPE
1-1/4 INCH-12 TPI STUD SIZE
1-1/4 INCH IPS TUBE SIZE
INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
NUMBER OF CABLE ONE
TS MODEL