Penn-Union Corp. Equipment Stud to Cable/Tube TS111212

Description
HIGH COPPER CONTENT BRONZE MATERIAL 5-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 5-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - TS111212 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
TS111212
Equipment Stud to Cable/Tube TS111212
HIGH COPPER CONTENT BRONZE MATERIAL 5-1/2 INCH L SIZE STRAIGHT CONNECTION TYPE 1-1/8 INCH-12 TPI STUD SIZE 1-1/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 5-1/2 INCH L SIZE
  • STRAIGHT CONNECTION TYPE
  • 1-1/8 INCH-12 TPI STUD SIZE
  • 1-1/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE ONE
  • TS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TS111212
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627102-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 18 AWG
View Details
Bootlace Ferrules - 1787329 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details