Penn-Union Corp. Equipment Stud to Cable/Tube TS071610

Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - TS071610 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
TS071610
Equipment Stud to Cable/Tube TS071610
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 1 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 4-1/16 INCH L SIZE
  • STRAIGHT CONNECTION TYPE
  • 3/4 INCH-16 TPI STUD SIZE
  • 1 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE ONE
  • TS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TS071610
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Ring Terminals - 1788662 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Keystone Electronics Corp.
View Details