Penn-Union Corp. Equipment Stud to Cable/Tube TS071607

Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Equipment Stud to Cable/Tube - TS071607 - Penn-Union Corp.
Edinboro, PA, USA
Equipment Stud to Cable/Tube
TS071607
Equipment Stud to Cable/Tube TS071607
HIGH COPPER CONTENT BRONZE MATERIAL 4-1/16 INCH L SIZE STRAIGHT CONNECTION TYPE 3/4 INCH-16 TPI STUD SIZE 3/4 INCH IPS TUBE SIZE INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER NUMBER OF CABLE ONE TS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • 4-1/16 INCH L SIZE
  • STRAIGHT CONNECTION TYPE
  • 3/4 INCH-16 TPI STUD SIZE
  • 3/4 INCH IPS TUBE SIZE
  • INCLUDES SILICON BRONZE BOLT, NUT, LOCKWASHER
  • NUMBER OF CABLE ONE
  • TS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TS071607
Product Name Equipment Stud to Cable/Tube
Terminal Type Equipment Stud to Cable/Tube
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Ferrules - 2858.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
PIN - 1224 - Heilind Electronics, Inc.
Keystone Electronics Corp.
View Details