OFFSET TYPE
ALUMINUM MATERIAL
3 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
250 MCM CONDUCTOR SIZE
0.47 INCH DIA X 1.28 INCH L PIN SIZE
DIE COLOR CODE BROWN
WIRE DIAMETER 0.575 INCH
TPO MODEL
Penn-Union Corp.
Done
Datasheet
Description
OFFSET TYPE
ALUMINUM MATERIAL
3 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
250 MCM CONDUCTOR SIZE
0.47 INCH DIA X 1.28 INCH L PIN SIZE
DIE COLOR CODE BROWN
WIRE DIAMETER 0.575 INCH
TPO MODEL
OFFSET TYPE
ALUMINUM MATERIAL
3 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
250 MCM CONDUCTOR SIZE
0.47 INCH DIA X 1.28 INCH L PIN SIZE
DIE COLOR CODE BROWN
WIRE DIAMETER 0.575 INCH
TPO MODEL