Penn-Union Corp. Compression Terminal Plug TP61B

Description
TIN PLATED ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 6 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.23 INCH DIA X 0.68 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 6 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.23 INCH DIA X 0.68 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - TP61B - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal Plug
TP61B
Compression Terminal Plug TP61B
TIN PLATED ALUMINUM MATERIAL 1.85 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 6 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.23 INCH DIA X 0.68 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 1.85 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • 6 AWG STRANDED CONDUCTOR SIZE
  • TAN COLOR CODE
  • B-296 (BURNDY), T-296 (TPU) DIE INDEX
  • 0.23 INCH DIA X 0.68 INCH L PIN SIZE
  • STANDARD PACKAGE 1 PER BAG
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP61B
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Terminal Ring on 0.080″ Pin Plug, Adapter - 8701 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Connector Pin; Ring Terminal
View Details
Bootlace Ferrules - 1787347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details