ALUMINUM MATERIAL
3.08 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
500 MCM CONDUCTOR SIZE
0.68 INCH DIA X 1.6 INCH L PIN SIZE
DIE COLOR CODE PINK
WIRE DIAMETER 0.813 INCH
TP MODEL
Penn-Union Corp.
Done
Datasheet
Description
ALUMINUM MATERIAL
3.08 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
500 MCM CONDUCTOR SIZE
0.68 INCH DIA X 1.6 INCH L PIN SIZE
DIE COLOR CODE PINK
WIRE DIAMETER 0.813 INCH
TP MODEL
ALUMINUM MATERIAL
3.08 INCH OVERALL LENGTH
ALUMINUM CONDUCTOR MATERIAL
UL APPROVAL
500 MCM CONDUCTOR SIZE
0.68 INCH DIA X 1.6 INCH L PIN SIZE
DIE COLOR CODE PINK
WIRE DIAMETER 0.813 INCH
TP MODEL