Penn-Union Corp. Terminal Pin Adapter TP400

Description
ALUMINUM MATERIAL 3.08 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 400 MCM CONDUCTOR SIZE 0.63 INCH DIA X 1.6 INCH L PIN SIZE DIE COLOR CODE PINK WIRE DIAMETER 0.728 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 3.08 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 400 MCM CONDUCTOR SIZE 0.63 INCH DIA X 1.6 INCH L PIN SIZE DIE COLOR CODE PINK WIRE DIAMETER 0.728 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP400 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP400
Terminal Pin Adapter TP400
ALUMINUM MATERIAL 3.08 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 400 MCM CONDUCTOR SIZE 0.63 INCH DIA X 1.6 INCH L PIN SIZE DIE COLOR CODE PINK WIRE DIAMETER 0.728 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 3.08 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 400 MCM CONDUCTOR SIZE
  • 0.63 INCH DIA X 1.6 INCH L PIN SIZE
  • DIE COLOR CODE PINK
  • WIRE DIAMETER 0.728 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP400
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details
hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Bootlace Ferrules - 1787323 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 4 mm2
View Details
Ring Terminals - 1-1377173-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
2 suppliers