Penn-Union Corp. Compression Terminal Plug TP4/01B

Description
TIN PLATED ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 4/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.42 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 4/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.42 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - TP4/01B - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal Plug
TP4/01B
Compression Terminal Plug TP4/01B
TIN PLATED ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 4/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.42 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 2.59 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • WHITE COLOR CODE
  • B-298 (BURNDY), T-298 (TPU) DIE INDEX
  • 0.42 INCH DIA X 1.22 INCH L PIN SIZE
  • STANDARD PACKAGE 1 PER BAG
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP4/01B
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ring Terminals - 1787259 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-1221-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Tin
View Details