Penn-Union Corp. Terminal Pin Adapter TP4/0

Description
ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 0.42 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.528 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 0.42 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.528 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP4/0 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP4/0
Terminal Pin Adapter TP4/0
ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 4/0 AWG STRANDED CONDUCTOR SIZE 0.42 INCH DIA X 1.22 INCH L PIN SIZE DIE COLOR CODE WHITE WIRE DIAMETER 0.528 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 2.59 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 4/0 AWG STRANDED CONDUCTOR SIZE
  • 0.42 INCH DIA X 1.22 INCH L PIN SIZE
  • DIE COLOR CODE WHITE
  • WIRE DIAMETER 0.528 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP4/0
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Bootlace Ferrules - 1787361 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details
Terminals - 10127850-001LF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers