Penn-Union Corp. Terminal Pin Adapter TP350

Description
ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 350 MCM CONDUCTOR SIZE 0.57 INCH DIA X 1.34 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.681 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 350 MCM CONDUCTOR SIZE 0.57 INCH DIA X 1.34 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.681 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP350 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP350
Terminal Pin Adapter TP350
ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 350 MCM CONDUCTOR SIZE 0.57 INCH DIA X 1.34 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.681 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 2.75 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 350 MCM CONDUCTOR SIZE
  • 0.57 INCH DIA X 1.34 INCH L PIN SIZE
  • DIE COLOR CODE BROWN
  • WIRE DIAMETER 0.681 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP350
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Dual Wire Ferrules - 2798.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Ring Terminals - 1788430 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details