Penn-Union Corp. Terminal Pin Adapter TP300

Description
ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 300 MCM CONDUCTOR SIZE 0.53 INCH DIA X 1.34 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.63 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 300 MCM CONDUCTOR SIZE 0.53 INCH DIA X 1.34 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.63 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP300 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP300
Terminal Pin Adapter TP300
ALUMINUM MATERIAL 2.75 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 300 MCM CONDUCTOR SIZE 0.53 INCH DIA X 1.34 INCH L PIN SIZE DIE COLOR CODE BROWN WIRE DIAMETER 0.63 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 2.75 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 300 MCM CONDUCTOR SIZE
  • 0.53 INCH DIA X 1.34 INCH L PIN SIZE
  • DIE COLOR CODE BROWN
  • WIRE DIAMETER 0.63 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP300
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details