Penn-Union Corp. Compression Terminal Plug TP3/01B

Description
TIN PLATED ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 3/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.37 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 3/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.37 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - TP3/01B - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal Plug
TP3/01B
Compression Terminal Plug TP3/01B
TIN PLATED ALUMINUM MATERIAL 2.59 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 3/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.37 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 2.59 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • WHITE COLOR CODE
  • B-298 (BURNDY), T-298 (TPU) DIE INDEX
  • 0.37 INCH DIA X 1.22 INCH L PIN SIZE
  • STANDARD PACKAGE 1 PER BAG
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP3/01B
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102918-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Male Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details