Penn-Union Corp. Compression Terminal Plug TP2501B

Description
TIN PLATED ALUMINUM MATERIAL 2.63 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 250 MCM CONDUCTOR SIZE BROWN COLOR CODE B-299 (BURNDY), T-299 (TPU) DIE INDEX 0.47 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 2.63 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 250 MCM CONDUCTOR SIZE BROWN COLOR CODE B-299 (BURNDY), T-299 (TPU) DIE INDEX 0.47 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - TP2501B - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal Plug
TP2501B
Compression Terminal Plug TP2501B
TIN PLATED ALUMINUM MATERIAL 2.63 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 250 MCM CONDUCTOR SIZE BROWN COLOR CODE B-299 (BURNDY), T-299 (TPU) DIE INDEX 0.47 INCH DIA X 1.22 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 2.63 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • 250 MCM CONDUCTOR SIZE
  • BROWN COLOR CODE
  • B-299 (BURNDY), T-299 (TPU) DIE INDEX
  • 0.47 INCH DIA X 1.22 INCH L PIN SIZE
  • STANDARD PACKAGE 1 PER BAG
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP2501B
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Connector Contacts - 107892-91 - TE Connectivity
Specs
Features RoHS
View Details
Crocodile Clips - 1902571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS; Insulated
View Details