Penn-Union Corp. Compression Terminal Plug TP2/01B

Description
TIN PLATED ALUMINUM MATERIAL 2.21 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 2/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.33 INCH DIA X 0.84 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 2.21 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 2/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.33 INCH DIA X 0.84 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - TP2/01B - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal Plug
TP2/01B
Compression Terminal Plug TP2/01B
TIN PLATED ALUMINUM MATERIAL 2.21 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 2/0 AWG STRANDED CONDUCTOR SIZE WHITE COLOR CODE B-298 (BURNDY), T-298 (TPU) DIE INDEX 0.33 INCH DIA X 0.84 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 2.21 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • WHITE COLOR CODE
  • B-298 (BURNDY), T-298 (TPU) DIE INDEX
  • 0.33 INCH DIA X 0.84 INCH L PIN SIZE
  • STANDARD PACKAGE 1 PER BAG
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP2/01B
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1788743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 2.5 mm2
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2003-ND - DigiKey
Specs
Terminal Type Angled - 90°
Material Brass
View Details
2 suppliers
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Male Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details