Penn-Union Corp. Compression Terminal Plug TP11B

Description
TIN PLATED ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 1 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.26 INCH DIA X 0.84 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet
Description
TIN PLATED ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 1 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.26 INCH DIA X 0.84 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Terminal Plug - TP11B - Penn-Union Corp.
Edinboro, PA, USA
Compression Terminal Plug
TP11B
Compression Terminal Plug TP11B
TIN PLATED ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL 1 AWG STRANDED CONDUCTOR SIZE TAN COLOR CODE B-296 (BURNDY), T-296 (TPU) DIE INDEX 0.26 INCH DIA X 0.84 INCH L PIN SIZE STANDARD PACKAGE 1 PER BAG TP MODEL
  • TIN PLATED ALUMINUM MATERIAL
  • 2.01 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • 1 AWG STRANDED CONDUCTOR SIZE
  • TAN COLOR CODE
  • B-296 (BURNDY), T-296 (TPU) DIE INDEX
  • 0.26 INCH DIA X 0.84 INCH L PIN SIZE
  • STANDARD PACKAGE 1 PER BAG
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP11B
Product Name Compression Terminal Plug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details