Penn-Union Corp. Terminal Pin Adapter TP1

Description
ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1 AWG STRANDED CONDUCTOR SIZE 0.26 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.332 INCH TP MODEL
Datasheet
Description
ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1 AWG STRANDED CONDUCTOR SIZE 0.26 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.332 INCH TP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Pin Adapter - TP1 - Penn-Union Corp.
Edinboro, PA, USA
Terminal Pin Adapter
TP1
Terminal Pin Adapter TP1
ALUMINUM MATERIAL 2.01 INCH OVERALL LENGTH ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 1 AWG STRANDED CONDUCTOR SIZE 0.26 INCH DIA X 0.84 INCH L PIN SIZE DIE COLOR CODE TAN WIRE DIAMETER 0.332 INCH TP MODEL
  • ALUMINUM MATERIAL
  • 2.01 INCH OVERALL LENGTH
  • ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 0.26 INCH DIA X 0.84 INCH L PIN SIZE
  • DIE COLOR CODE TAN
  • WIRE DIAMETER 0.332 INCH
  • TP MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TP1
Product Name Terminal Pin Adapter
Terminal Type Pin Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - Accessories - Wire Ferrules - 1920-1225-ND - DigiKey
Specs
Terminal Type Barrel, Bullet
Features Insulated
View Details
Connector Contacts - 103171-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Screw Terminals - 1788750 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details