Penn-Union Corp. Compression Cable Lug TLUW4S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLUW4S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLUW4S
Compression Cable Lug TLUW4S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 1-7/16 INCH OVERALL LENGTH 4 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 29 DIE INDEX 1/2 INCH W X 1/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 1-7/16 INCH OVERALL LENGTH
  • 4 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 29 DIE INDEX
  • 1/2 INCH W X 1/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLUW4S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details