Penn-Union Corp. Compression Cable Lug TLUW2S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 45 DIE INDEX 3/4 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 45 DIE INDEX 3/4 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLUW2S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLUW2S
Compression Cable Lug TLUW2S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2 INCH OVERALL LENGTH 2 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 45 DIE INDEX 3/4 INCH W X 1/4 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 2 INCH OVERALL LENGTH
  • 2 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 45 DIE INDEX
  • 3/4 INCH W X 1/4 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLUW2S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2860.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 2 AWG
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Terminal Ring on Banana Plug, Adapter - 8702 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1787359 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 16 mm2
View Details