Penn-Union Corp. Compression Cable Lug TLUW1D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 45 DIE INDEX 3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 45 DIE INDEX 3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLUW1D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLUW1D
Compression Cable Lug TLUW1D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3 INCH OVERALL LENGTH 1 AWG STRANDED CONDUCTOR SIZE 1/4 INCH STUD SIZE 45 DIE INDEX 3/4 INCH W X 1/4 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 3 INCH OVERALL LENGTH
  • 1 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 45 DIE INDEX
  • 3/4 INCH W X 1/4 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLUW1D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2229.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details
PCB & Surface Mount Screw Terminals - OP-055-M5-L2 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 36-2005-ND - DigiKey
Specs
Terminal Type Angled - 45°
Material Brass
View Details