Penn-Union Corp. Compression Cable Lug TLU3/0D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU3/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU3/0D
Compression Cable Lug TLU3/0D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 3/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 3/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 66 DIE INDEX
  • 1 INCH W X 9/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU3/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2223.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 14 AWG
View Details
Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Ring Terminals - 1788593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details