Penn-Union Corp. Compression Cable Lug TLU2/0S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU2/0S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU2/0S
Compression Cable Lug TLU2/0S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 2-5/8 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 2-5/8 INCH OVERALL LENGTH
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 66 DIE INDEX
  • 1 INCH W X 9/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU2/0S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 103171-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 1788649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details