Penn-Union Corp. Compression Cable Lug TLU2/0D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU2/0D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU2/0D
Compression Cable Lug TLU2/0D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-5/8 INCH OVERALL LENGTH 2/0 AWG STRANDED CONDUCTOR SIZE 3/8 INCH STUD SIZE 66 DIE INDEX 1 INCH W X 9/32 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 4-5/8 INCH OVERALL LENGTH
  • 2/0 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 66 DIE INDEX
  • 1 INCH W X 9/32 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU2/0D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2855.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 6 AWG
View Details