Penn-Union Corp. Compression Cable Lug TLU100S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU100S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU100S
Compression Cable Lug TLU100S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 1000 MCM CONDUCTOR SIZE 5/8 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 1000 MCM CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 130 DIE INDEX
  • 1-7/8 INCH W X 15/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU100S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2844.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details
Female Quick Disconnect Terminals, Uninsulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
View Details