Penn-Union Corp. Compression Cable Lug TLU080S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU080S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU080S
Compression Cable Lug TLU080S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 4-1/2 INCH OVERALL LENGTH 800 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 130 DIE INDEX 1-7/8 INCH W X 15/32 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 4-1/2 INCH OVERALL LENGTH
  • 800 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 130 DIE INDEX
  • 1-7/8 INCH W X 15/32 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU080S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2843.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 102102-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Ring Terminals - 1788649 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details