Penn-Union Corp. Compression Cable Lug TLU075S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU075S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU075S
Compression Cable Lug TLU075S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 112 DIE INDEX
  • 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU075S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163092-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
Ring Terminals - 1788600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details