Penn-Union Corp. Compression Cable Lug TLU075D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU075D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU075D
Compression Cable Lug TLU075D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 750 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 750 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 112 DIE INDEX
  • 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU075D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2272.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details