Penn-Union Corp. Compression Cable Lug TLU070S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 700 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 700 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU070S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU070S
Compression Cable Lug TLU070S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 700 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 700 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 112 DIE INDEX
  • 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU070S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Bootlace Ferrules - 1787294 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details