Penn-Union Corp. Compression Cable Lug TLU060D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/2 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/2 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU060D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU060D
Compression Cable Lug TLU060D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 600 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 112 DIE INDEX 1-5/8 INCH W X 7/16 INCH THK PAD SIZE 2 PAD HOLE(S) 1-1/2 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 600 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 112 DIE INDEX
  • 1-5/8 INCH W X 7/16 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-1/2 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU060D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2884.9 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Ring Terminals - 109452-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
4 suppliers
Ring Terminals - 1788634 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details