Penn-Union Corp. Compression Cable Lug TLU050S

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU050S - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU050S
Compression Cable Lug TLU050S
ELECTROLYTIC TIN PLATED COPPER MATERIAL 3-3/4 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 1 PAD HOLE(S) TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 3-3/4 INCH OVERALL LENGTH
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 99 DIE INDEX
  • 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU050S
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-4 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Push-In Wire Connectors - WPC352 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details