Penn-Union Corp. Compression Cable Lug TLU050D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU050D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU050D
Compression Cable Lug TLU050D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 500 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 500 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 99 DIE INDEX
  • 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU050D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1788636 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details