Penn-Union Corp. Compression Cable Lug TLU035D

Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet
Description
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - TLU035D - Penn-Union Corp.
Edinboro, PA, USA
Compression Cable Lug
TLU035D
Compression Cable Lug TLU035D
ELECTROLYTIC TIN PLATED COPPER MATERIAL 5-3/8 INCH OVERALL LENGTH 350 MCM CONDUCTOR SIZE 1/2 INCH STUD SIZE 99 DIE INDEX 1-3/8 INCH W X 3/8 INCH THK PAD SIZE 2 PAD HOLE(S) 1-3/4 INCH PAD HOLE SPACING TLU MODEL
  • ELECTROLYTIC TIN PLATED COPPER MATERIAL
  • 5-3/8 INCH OVERALL LENGTH
  • 350 MCM CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 99 DIE INDEX
  • 1-3/8 INCH W X 3/8 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1-3/4 INCH PAD HOLE SPACING
  • TLU MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number TLU035D
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 100504-233 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details