Penn-Union Corp. Bar To Flat Surface Post STS9

Description
BRONZE MATERIAL CABLE TO SERVICE POST, DIRECT BURIAL USED ON 5/8 INCH STUD LENGTH UL 467, UL (CANADA AND US) APPROVAL 12 PER CARTON STANDARD PACKAGE 1 CONDUCTOR(S) 4/0 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE CABLE TYPE FEMALE STS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO SERVICE POST, DIRECT BURIAL USED ON 5/8 INCH STUD LENGTH UL 467, UL (CANADA AND US) APPROVAL 12 PER CARTON STANDARD PACKAGE 1 CONDUCTOR(S) 4/0 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE CABLE TYPE FEMALE STS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - STS9 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
STS9
Bar To Flat Surface Post STS9
BRONZE MATERIAL CABLE TO SERVICE POST, DIRECT BURIAL USED ON 5/8 INCH STUD LENGTH UL 467, UL (CANADA AND US) APPROVAL 12 PER CARTON STANDARD PACKAGE 1 CONDUCTOR(S) 4/0 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE CABLE TYPE FEMALE STS MODEL
  • BRONZE MATERIAL
  • CABLE TO SERVICE POST, DIRECT BURIAL USED ON
  • 5/8 INCH STUD LENGTH
  • UL 467, UL (CANADA AND US) APPROVAL
  • 12 PER CARTON STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 4/0 AWG STRANDED TO 350 MCM CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1-1/4 INCH BODY HEX SIZE
  • 1-1/2 INCH NUT HEX SIZE
  • CABLE TYPE FEMALE
  • STS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number STS9
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2865.0 - Altech Corp.
Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Connector Contacts - 1-163090-0 - TE Connectivity
Specs
Features RoHS
North American 24 to 26 AWG
International 0.1200 to 0.2000 mm2
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details
Ring Terminals - 1788627 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details