Penn-Union Corp. Bar To Flat Surface Post STS6

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 1 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/8 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 1 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/8 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - STS6 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
STS6
Bar To Flat Surface Post STS6
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 1 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE 1/2 INCH-13 TPI STUD DIAMETER 7/8 INCH BODY HEX SIZE 1-1/8 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1/2 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 1 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
  • 1/2 INCH-13 TPI STUD DIAMETER
  • 7/8 INCH BODY HEX SIZE
  • 1-1/8 INCH NUT HEX SIZE
  • INCLUDES NUT
  • STS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number STS6
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787313 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1.5 mm2
View Details