Penn-Union Corp. Bar To Flat Surface Post STS3

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 13/16 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 13/16 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - STS3 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
STS3
Bar To Flat Surface Post STS3
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 6 AWG SOLID TO 3 AWG STRANDED CONDUCTOR SIZE 3/8 INCH-16 TPI STUD DIAMETER 5/8 INCH BODY HEX SIZE 13/16 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 3/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 6 AWG SOLID TO 3 AWG STRANDED CONDUCTOR SIZE
  • 3/8 INCH-16 TPI STUD DIAMETER
  • 5/8 INCH BODY HEX SIZE
  • 13/16 INCH NUT HEX SIZE
  • INCLUDES NUT
  • STS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number STS3
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-048-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
FLEX 2.54 - 73396-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details