Penn-Union Corp. Bar To Flat Surface Post STS12

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - STS12 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
STS12
Bar To Flat Surface Post STS12
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-1/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 750 TO 1000 MCM CONDUCTOR SIZE
  • 1 INCH-8 TPI STUD DIAMETER
  • 2-3/8 INCH BODY HEX SIZE
  • 2-5/8 INCH NUT HEX SIZE
  • INCLUDES NUT
  • STS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number STS12
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Dual Wire Ferrules - 2799.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 12 AWG
View Details