Penn-Union Corp. Bar To Flat Surface Post STS1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 1/2 INCH BODY HEX SIZE 11/16 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 1/2 INCH BODY HEX SIZE 11/16 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - STS1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
STS1
Bar To Flat Surface Post STS1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 10 AWG SOLID TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 1/2 INCH BODY HEX SIZE 11/16 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1/4 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 10 AWG SOLID TO 7 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 1/2 INCH BODY HEX SIZE
  • 11/16 INCH NUT HEX SIZE
  • INCLUDES NUT
  • STS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number STS1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 109452-5 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 18 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-016-M6-L10 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details