Penn-Union Corp. Bar To Flat Surface Post STS0

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - STS0 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
STS0
Bar To Flat Surface Post STS0
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 3/8 INCH BODY HEX SIZE 1/2 INCH NUT HEX SIZE INCLUDES NUT STS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1/4 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 12 AWG SOLID TO 8 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 3/8 INCH BODY HEX SIZE
  • 1/2 INCH NUT HEX SIZE
  • INCLUDES NUT
  • STS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number STS0
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-5 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Push-In Wire Connectors - WPC354 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details