Penn-Union Corp. Bar To Flat Surface Post SSS9

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 4/0 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 4/0 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS9 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS9
Bar To Flat Surface Post SSS9
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 4/0 AWG STRANDED TO 350 MCM CONDUCTOR SIZE 5/8 INCH-11 TPI STUD DIAMETER 1-1/4 INCH BODY HEX SIZE 1-1/2 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 4/0 AWG STRANDED TO 350 MCM CONDUCTOR SIZE
  • 5/8 INCH-11 TPI STUD DIAMETER
  • 1-1/4 INCH BODY HEX SIZE
  • 1-1/2 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS9
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2208.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Bootlace Ferrules - 1787356 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details