Penn-Union Corp. Bar To Flat Surface Post SSS1A1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 1/2 INCH BODY HEX SIZE 11/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 1/2 INCH BODY HEX SIZE 11/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS1A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS1A1
Bar To Flat Surface Post SSS1A1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 8 AWG SOLID TO 7 AWG STRANDED CONDUCTOR SIZE 1/4 INCH-20 TPI STUD DIAMETER 1/2 INCH BODY HEX SIZE 11/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 8 AWG SOLID TO 7 AWG STRANDED CONDUCTOR SIZE
  • 1/4 INCH-20 TPI STUD DIAMETER
  • 1/2 INCH BODY HEX SIZE
  • 11/16 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS1A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Crocodile Clips - 1902759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Crocodile Clips
Material Brass
Features RoHS
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details