Penn-Union Corp. Bar To Flat Surface Post SSS12A1

Description
BRONZE MATERIAL CABLE TO SERVICE POST USED ON 2 INCH STUD LENGTH 6 PER CARTON STANDARD PACKAGE 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE CABLE TYPE MALE SSS MODEL
Datasheet
Description
BRONZE MATERIAL CABLE TO SERVICE POST USED ON 2 INCH STUD LENGTH 6 PER CARTON STANDARD PACKAGE 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE CABLE TYPE MALE SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS12A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS12A1
Bar To Flat Surface Post SSS12A1
BRONZE MATERIAL CABLE TO SERVICE POST USED ON 2 INCH STUD LENGTH 6 PER CARTON STANDARD PACKAGE 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE CABLE TYPE MALE SSS MODEL
  • BRONZE MATERIAL
  • CABLE TO SERVICE POST USED ON
  • 2 INCH STUD LENGTH
  • 6 PER CARTON STANDARD PACKAGE
  • 1 CONDUCTOR(S)
  • 750 TO 1000 MCM CONDUCTOR SIZE
  • 1 INCH-8 TPI STUD DIAMETER
  • 2-3/8 INCH BODY HEX SIZE
  • 2-5/8 INCH NUT HEX SIZE
  • CABLE TYPE MALE
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS12A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

0.3mm fpc connector - 0.3mm fpc connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Ring Terminals - 1788635 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Steel
Features RoHS; Insulated
View Details
Un-Insulated Ferrules - 2267.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
8103 Nailclip on Double Banana Plug Adapter - 8103 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Banana
View Details