Penn-Union Corp. Bar To Flat Surface Post SSS12

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS12 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS12
Bar To Flat Surface Post SSS12
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-1/2 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 750 TO 1000 MCM CONDUCTOR SIZE 1 INCH-8 TPI STUD DIAMETER 2-3/8 INCH BODY HEX SIZE 2-5/8 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-1/2 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 750 TO 1000 MCM CONDUCTOR SIZE
  • 1 INCH-8 TPI STUD DIAMETER
  • 2-3/8 INCH BODY HEX SIZE
  • 2-5/8 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS12
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2222.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Terminal Posts - 1796901 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details