Penn-Union Corp. Bar To Flat Surface Post SSS11

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 300 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 300 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS11 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS11
Bar To Flat Surface Post SSS11
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/8 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 300 TO 750 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-7/8 INCH BODY HEX SIZE 2-1/4 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-3/8 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 300 TO 750 MCM CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1-7/8 INCH BODY HEX SIZE
  • 2-1/4 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS11
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Bootlace Ferrules - 1787284 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.3400 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Terminals - Turret Connectors - 36-1532-3-ND - DigiKey
Keystone Electronics Corp.
Specs
Terminal Type Single End
Material Brass
View Details