Penn-Union Corp. Bar To Flat Surface Post SSS10A1

Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 250 TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 250 TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bar To Flat Surface Post - SSS10A1 - Penn-Union Corp.
Edinboro, PA, USA
Bar To Flat Surface Post
SSS10A1
Bar To Flat Surface Post SSS10A1
HIGH COPPER CONTENT BRONZE MATERIAL CABLE TO STUD/TAPPED HOLE USED ON 1-3/4 INCH STUD LENGTH UL 467, CUL APPROVAL 1 CONDUCTOR(S) 250 TO 500 MCM CONDUCTOR SIZE 3/4 INCH-10 TPI STUD DIAMETER 1-1/2 INCH BODY HEX SIZE 1-13/16 INCH NUT HEX SIZE INCLUDES NUT SSS MODEL
  • HIGH COPPER CONTENT BRONZE MATERIAL
  • CABLE TO STUD/TAPPED HOLE USED ON
  • 1-3/4 INCH STUD LENGTH
  • UL 467, CUL APPROVAL
  • 1 CONDUCTOR(S)
  • 250 TO 500 MCM CONDUCTOR SIZE
  • 3/4 INCH-10 TPI STUD DIAMETER
  • 1-1/2 INCH BODY HEX SIZE
  • 1-13/16 INCH NUT HEX SIZE
  • INCLUDES NUT
  • SSS MODEL
Supplier's Site Datasheet

Technical Specifications

  Penn-Union Corp.
Product Category Wire Terminals
Product Number SSS10A1
Product Name Bar To Flat Surface Post
Terminal Type Bar To Flat Surface Post
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Ring #10 to 0.025″ Square Socket, Adapter - 8705 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 104480-9 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers