HIGH COPPER CONTENT BRONZE MATERIAL
CABLE TO STUD/TAPPED HOLE USED ON
1-1/4 INCH STUD LENGTH
UL 467, CUL APPROVAL
1 CONDUCTOR(S)
1 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH-13 TPI STUD DIAMETER
7/8 INCH BODY HEX SIZE
1-1/8 INCH NUT HEX SIZE
INCLUDES NUT
SSS MODEL
Penn-Union Corp.
Done
Datasheet
Description
HIGH COPPER CONTENT BRONZE MATERIAL
CABLE TO STUD/TAPPED HOLE USED ON
1-1/4 INCH STUD LENGTH
UL 467, CUL APPROVAL
1 CONDUCTOR(S)
1 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH-13 TPI STUD DIAMETER
7/8 INCH BODY HEX SIZE
1-1/8 INCH NUT HEX SIZE
INCLUDES NUT
SSS MODEL
HIGH COPPER CONTENT BRONZE MATERIAL
CABLE TO STUD/TAPPED HOLE USED ON
1-1/4 INCH STUD LENGTH
UL 467, CUL APPROVAL
1 CONDUCTOR(S)
1 AWG SOLID TO 2/0 AWG STRANDED CONDUCTOR SIZE
1/2 INCH-13 TPI STUD DIAMETER
7/8 INCH BODY HEX SIZE
1-1/8 INCH NUT HEX SIZE
INCLUDES NUT
SSS MODEL